EN
  • EN
  • DE

180KD05

Part No 180KD05
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 5MM, 18V 0.1KA, BULK / 18 V 100 A Varistor 1 Circuit Through Hole Disc 5mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 05D
Package Bulk
Product Status Active
Maximum AC Volts 11 V
Maximum DC Volts 14 V
Varistor Voltage (Min) 15 V
Varistor Voltage (Typ) 18 V
Varistor Voltage (Max) 21.6 V
Current - Surge 100 A
Energy 0.4J
Number of Circuits 1
Capacitance @ Frequency 1400 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 5mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360939-180KD05
Ultra Librarian 3D Model Ultra Librarian 180KD05 CAD Model

Description

The 180KD05 Transient Voltage Suppressor (TVS) Varistor by YAGEO is a reliable and efficient circuit protection component for your electronic projects.

  • Mounting Type: Through-Hole
  • Package Option: Bulk
  • Temperature Range: -40°C to 105°C
  • Capacitance: 1400pF @ 1kHz
  • Maximum AC Voltage: 11V
  • Maximum DC Voltage: 14V
  • Varistor Voltage: 15V to 21.6V

You May Also Be Interested in

TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0214 $50.0760
5,685+ $0.0176 $100.0560
8,775+ $0.0171 $150.0525
12,125+ $0.0165 $200.0625
15,625+ $0.0160 $250.0000
20,980+ $0.0143 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess