EN
  • EN
  • DE

MAX4820EUPAN

Part No MAX4820EUPAN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704239-MAX4820EUPAN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4820EUPAN CAD Model

Description

Maxim Integrated MAX4820EUPAN Product Overview

The MAX4820EUPAN is a highly versatile and efficient 8-channel relay driver from Maxim Integrated, designed to provide a compact and reliable solution for driving relays in a variety of applications. This innovative component offers significant advantages in terms of space savings, power efficiency, and ease of use, making it an ideal choice for designers looking to streamline their relay control systems.

Key Features

  • Integrated 8-Channel Relay Driver: The MAX4820EUPAN is capable of driving up to eight relays, providing a high level of integration and reducing the need for multiple components.
  • Built-in Kickback Protection: This device includes integrated flyback diodes for each channel, offering protection against voltage spikes caused by the inductive kickback of the relays, enhancing the reliability and longevity of the system.
  • Serial Interface Control: The relay driver can be controlled via a SPI-compatible serial interface, allowing for easy communication with microcontrollers and other control units.
  • Low Power Consumption: Maxim Integrated has designed the MAX4820EUPAN with power efficiency in mind, ensuring that the device operates with minimal power wastage, which is crucial for battery-operated and energy-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.7V to 5.5V, making it versatile for use in various circuit designs.

Applications

The MAX4820EUPAN is suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Security systems
  • Home automation

Compact and Durable Design

Encased in a TSSOP-20 package, the MAX4820EUPAN is not only space-efficient but also robust enough to withstand the rigors of complex electronic environments. Its compact form factor makes it an excellent choice for space-constrained applications requiring multiple relay drivers.

With Maxim Integrated's commitment to quality and performance, the MAX4820EUPAN relay driver stands out as a reliable and efficient solution for managing relay operations in a diverse range of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess