EN
  • EN
  • DE

MAX6793TPLD2+

Part No MAX6793TPLD2+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description High-Voltage, Micropower, Single/Dual Linear Regulators with Supervisory Functions | IC REG LIN W/SPR VSR 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Regulator/Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 8.75ms Minimum
Voltage - Threshold 4.625V, Adj
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Family Part Number MAX6793
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1214693-MAX6793TPLD2+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6793TPLD2+ CAD Model

Description

Maxim Integrated's MAX6793TPLD2+ Linear Regulator

The MAX6793TPLD2+ is a high-performance, low-dropout linear regulator from Maxim Integrated, designed to deliver a precise voltage supply for a wide array of applications. This component is particularly well-suited for automotive, industrial, and high-reliability systems where stability and power efficiency are critical.

With an impressive adjustable output voltage range from 1.215V to 5.5V, the MAX6793TPLD2+ can cater to the demands of various circuits requiring different voltage levels. The device boasts excellent accuracy, with a ±1% output voltage tolerance, ensuring that the connected components receive a stable and precise voltage for optimal performance.

The MAX6793TPLD2+ is capable of supplying up to 50mA of output current, which makes it suitable for low-power applications such as microcontroller power supplies, sensor interfaces, and standby power for larger systems. Its low dropout voltage allows for efficient operation even when the input-to-output voltage differential is minimal, conserving battery life in portable devices.

One of the key features of the MAX6793TPLD2+ is its robust protection circuitry. The device includes over-temperature protection and short-circuit protection, safeguarding the regulator and the system from potential damage due to abnormal operating conditions. Additionally, the thermal overload protection ensures the device operates within safe temperature ranges, enhancing system reliability.

The compact TDFN-6 package of the MAX6793TPLD2+ makes it an ideal choice for space-constrained applications. Its small footprint allows for high-density PCB layouts, which is essential for modern, compact electronic devices.

Furthermore, the MAX6793TPLD2+ is characterized for operation over the automotive temperature range of -40°C to +125°C, making it a versatile component for use in harsh environments. This temperature range, combined with the regulator's robust feature set, underscores its suitability for automotive applications, including infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

In summary, the MAX6793TPLD2+ linear regulator from Maxim Integrated is a versatile, high-precision component that offers reliable performance, robust protection features, and a flexible voltage range, all within a small package suitable for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
MaxLinear Inc
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5204 $59.8468
40+ $2.8887 $115.5480
62+ $2.7986 $173.5132
86+ $2.7073 $232.8278
111+ $2.6172 $290.5092
148+ $2.3470 $347.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess