Maxim Integrated MAX6751KA29-T Voltage Detector
The MAX6751KA29-T is a low-power voltage detector designed by Maxim Integrated, renowned for its precision and reliability in monitoring power supply voltages. This compact component is an essential tool for a wide range of electronic applications where voltage supervision is critical to ensure proper system functionality and protection.
Key Features
- High Accuracy: The MAX6751KA29-T provides high accuracy voltage monitoring, ensuring systems operate within their designated voltage thresholds, minimizing the risk of damage due to voltage fluctuations.
- Low Power Consumption: Designed for energy-efficient operation, this voltage detector draws minimal quiescent current, making it suitable for battery-powered and portable devices.
- Adjustable Voltage Threshold: Users can set the voltage threshold to their specific needs, allowing for a customized monitoring solution tailored to various applications.
- Manual Reset Input: This feature enables users to manually trigger a system reset, providing additional control over the reset functionality.
- Multiple Output Configurations: The MAX6751KA29-T offers both open-drain and push-pull reset outputs, providing flexibility in interfacing with different types of system logic.
Applications
The MAX6751KA29-T is suited for a diverse range of applications, including:
- Portable Electronics
- Embedded Systems
- Data Storage
- Medical Devices
- Industrial Control Systems
Technical Specifications
- Package: SOT-23
- Operating Voltage Range: 1.2V to 5.5V
- Reset Threshold Voltage: 2.93V (factory-set for the KA29 option)
- Temperature Range: -40°C to +125°C
With its robust feature set and Maxim Integrated's commitment to quality, the MAX6751KA29-T stands out as a top choice for engineers and designers looking for a reliable voltage monitoring solution. Whether it's safeguarding sensitive electronic equipment or ensuring the longevity of battery-operated devices, the MAX6751KA29-T delivers performance you can trust.