The MAX6728KATID1+T is an advanced, low-voltage, quad-supervisor IC designed by Maxim Integrated to provide precision monitoring of multiple power-supply voltages in digital systems. This compact, highly integrated component is ideal for a variety of applications, ranging from computers and servers to portable and battery-powered devices.
Key Features
- Multi-Voltage Monitoring: Capable of monitoring up to four system voltages simultaneously, this IC ensures that all critical levels are under surveillance, enhancing system reliability.
- Adjustable Thresholds: Users can set precise voltage thresholds for each supervisor input, providing flexibility and the ability to tailor the device to specific system requirements.
- Low Power Consumption: Designed for energy efficiency, the MAX6728KATID1+T helps to minimize power usage, making it suitable for power-sensitive applications.
- Compact SOT23 Packaging: The small SOT23-8 package saves valuable board space, which is essential for modern, space-constrained electronic designs.
- Manual Reset Input: A manual reset input allows for user-initiated system resets, providing an additional layer of control.
Applications
- Computers and Servers
- Portable/Battery-Powered Devices
- Embedded Systems
- Data Storage Systems
- Telecommunications Equipment
Technical Specifications
- Supply Voltage Range: 1.1V to 5.5V
- Temperature Range: -40°C to +125°C
- Package Type: SOT23-8
- RoHS: Compliant with RoHS standards
The MAX6728KATID1+T from Maxim Integrated represents a robust solution for system voltage supervision, combining accuracy, flexibility, and a small footprint. Whether you are designing a complex server system or a simple portable device, this quad-supervisor IC ensures that your system operates within safe voltage parameters, thus protecting your critical processes and data.