EN
  • EN
  • DE
  • IT

MAX6726KATGD3

Part No MAX6726KATGD3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705888-MAX6726KATGD3
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6726KATGD3 CAD Model

Description

The MAX6726KATGD3 is a sophisticated, triple-voltage monitor from Maxim Integrated, designed to enhance system reliability in multi-voltage digital systems. This component is particularly suitable for applications requiring stringent voltage monitoring, such as servers, computers, and telecommunications equipment. With its precision voltage monitoring capabilities, the MAX6726KATGD3 plays a critical role in system management by ensuring that all system voltages remain within specified thresholds.

Key Features

  • Triple Voltage Monitoring: This device can monitor three voltages simultaneously, making it ideal for complex systems with multiple power supply rails.
  • Adjustable Thresholds: The voltage thresholds are adjustable, providing flexibility for different system requirements and allowing for precise voltage supervision tailored to specific needs.
  • Manual Reset Input: A manual reset input allows for system resets to be triggered by external events or user intervention, enhancing control over system behavior.
  • Power Supply Range: The MAX6726KATGD3 operates over a wide power supply range, accommodating various system designs without the need for additional voltage regulation.
  • Low Power Consumption: Designed for energy-efficient operation, this device minimizes power consumption, which is crucial for battery-operated and energy-sensitive systems.
  • Compact Package: Available in a small, 8-pin SOT23 package, the MAX6726KATGD3 saves valuable board space, making it suitable for space-constrained applications.

Applications

The MAX6726KATGD3 is versatile and can be used in a variety of applications where voltage monitoring is critical. These include:

  • Computers and Servers
  • Telecommunications Systems
  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems

With its precise monitoring and flexible configuration options, the MAX6726KATGD3 is an essential component for ensuring the stability and reliability of advanced electronic systems. Maxim Integrated's commitment to quality and performance is evident in this robust voltage monitor, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess