EN
  • EN
  • DE
  • IT

DM54S181J

Part No DM54S181J
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205581-DM54S181J
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54S181J CAD Model

Description

The DM54S181J is a 4-Bit Arithmetic Logic Unit (ALU) manufactured by Rochester Electronics. This device is part of the 54S series, which represents a high-speed Schottky TTL (Transistor-Transistor Logic) family. The ALU performs a variety of arithmetic and logic operations on two 4-bit words, selected by a set of function select inputs.

Applications:

  • Central Processing Units (CPUs): Performing arithmetic and logic operations in processors.
  • Digital Signal Processing (DSP): Implementing arithmetic functions in DSP systems.
  • Microcontrollers: Providing arithmetic and logic capabilities for microcontrollers.
  • Data processing: Performing arithmetic and logic operations on data.
  • Industrial Control Systems: Used in PLCs and other control systems for arithmetic calculations.

Features:

  • 4-Bit ALU: Performs arithmetic and logic operations on 4-bit words.
  • High-Speed Schottky TTL: Offers high-speed operation.
  • Multiple Function Select Inputs: Selects the operation to be performed.
  • Carry Lookahead: Provides fast carry propagation for improved performance.
  • Through-hole package: Easy to mount on breadboards and prototype circuits.

Benefits:

  • High-speed arithmetic and logic operations: Enables fast data processing.
  • Versatile functionality: Performs a variety of arithmetic and logic operations.
  • Improved system performance: Fast carry propagation reduces computation time.
  • Easy to integrate: Compatible with other TTL logic devices.

Additional Details:

The DM54S181J is typically supplied in a 24-pin DIP (Dual In-line Package). The supply voltage is typically 5V. A carry lookahead feature allows for a faster carry propagation across multiple ALUs for wider bit operations. Consult the product datasheet for detailed specifications, including voltage levels, propagation delays, and operating temperature range. Because it is manufactured by Rochester Electronics, it adheres to the original manufacturer's design and specifications. Proper handling and soldering techniques should be followed to prevent damage to the IC. This ALU provides a flexible and high-performance solution for arithmetic and logic operations in a variety of digital systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Murata Electronics North America
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Hewlett Packard
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cirrus Logic Inc.
Need more? Email Us
UTC
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess