EN
  • EN
  • DE

MAX6706OUB-T

Part No MAX6706OUB-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311962-MAX6706OUB-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6706OUB-T CAD Model

Description

Product Overview: MAX6706OUB-T by Maxim Integrated

The MAX6706OUB-T is a remarkable addition to Maxim Integrated's lineup of microprocessor (μP) supervisory circuits, designed to enhance system reliability and robustness. It is tailored to monitor power supplies and microprocessor activity in digital systems, ensuring that the systems operate within specified parameters. This component is highly versatile, making it an ideal choice for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments.

Key Features

  • Voltage Monitoring: The MAX6706OUB-T is equipped with precision voltage monitoring capabilities. It can monitor a +2.5V, +3V, +3.3V, or +5V power-supply voltage, which is critical for ensuring the stability and functionality of electronic systems.
  • Power-On Reset: It offers a power-on reset feature with a minimum reset timeout of 140ms, which guarantees that the μP's logic is fully reset and ready to operate after power-up or during brown-out conditions.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of control for system maintenance or troubleshooting.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX6706OUB-T boasts a low quiescent current of 17μA, making it suitable for battery-operated devices where power conservation is critical.
  • Compact Package: Packaged in a space-saving, 10-pin μMAX package, it is optimized for systems where space is at a premium, without compromising on performance or functionality.
  • Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The MAX6706OUB-T is a versatile component that can be integrated into a multitude of systems, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Networking Equipment
  • Intelligent Instruments

With its robust design and comprehensive feature set, the MAX6706OUB-T from Maxim Integrated is a top-tier choice for designers looking to enhance system reliability and monitor critical functions within their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess