EN
  • EN
  • DE

MAX6695AUB

Part No MAX6695AUB
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description IC SENSOR DIGITAL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-uMAX/uSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-uMAX/uSOP
Family Name MAX669
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882278-MAX6695AUB
Ultra Librarian 3D Model Ultra Librarian MAX6695AUB CAD Model

Description

Maxim Integrated MAX6695AUB Precision Dual Remote/Local Temperature Sensors

The MAX6695AUB from Maxim Integrated is a sophisticated temperature monitoring solution designed to provide precise temperature measurements for both local and remote applications. This high-accuracy sensor is ideal for system temperature monitoring, environmental control, and thermal protection in a wide range of electronic devices such as computers, servers, and telecommunications equipment.

Key Features

  • Dual-Channel Monitoring: Equipped with two temperature sensors, the MAX6695AUB can simultaneously monitor the temperature of both its own die (local sensor) and a remote PN junction, typically a diode-connected transistor on a CPU, FPGA, or ASIC (remote sensor).
  • High Accuracy: Offering a high degree of accuracy, the local sensor has an error of ±3°C, while the remote sensor boasts an impressive ±1°C error margin within the specified temperature range.
  • Programmable Overtemperature Alarms: The device features programmable overtemperature alarm outputs for both channels, providing immediate notification of abnormal temperature conditions.
  • Flexible Interface: Communication with the MAX6695AUB is facilitated through a 2-wire serial interface that is compatible with SMBus protocols, making it easy to integrate into a variety of systems.
  • Wide Temperature Range: The sensor operates over a broad temperature range, with the local sensor capable of measuring from 0°C to +125°C and the remote sensor from -40°C to +125°C.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6695AUB is suitable for battery-powered applications due to its low operating current.
  • Compact Package: Housed in a small, 10-pin µMAX package, the MAX6695AUB minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The MAX6695AUB's versatile feature set makes it an excellent choice for various applications that require precise temperature monitoring and thermal management, including:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunication Systems
  • Industrial Controllers
  • Test and Measurement Equipment

With its precision dual-channel temperature sensing capabilities, the MAX6695AUB from Maxim Integrated is a reliable and efficient solution for maintaining optimal performance and protecting valuable electronic systems from thermal-related issues.

You May Also Be Interested in

Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess