EN
  • EN
  • DE

MAX6689UP9A+TG05

Part No MAX6689UP9A+TG05
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 311956-MAX6689UP9A+TG05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6689UP9A+TG05 CAD Model

Description

Overview of MAX6689UP9A+TG05

The MAX6689UP9A+TG05 is a high-precision, low-power temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a simple interface for a wide range of applications. This device is part of Maxim's commitment to delivering advanced sensing solutions for industrial, automotive, and consumer electronics.

Key Features

  • Accuracy: The MAX6689UP9A+TG05 offers high accuracy temperature measurements, making it ideal for critical applications where precise temperature control is vital.
  • Temperature Range: This sensor operates over a wide temperature range, accommodating diverse environments and use cases.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, thereby extending the life of battery-operated devices.
  • Interface: It features an easy-to-use interface that simplifies integration into various systems, ensuring a quick and hassle-free setup.
  • Package: The device comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The MAX6689UP9A+TG05 is versatile and can be used in multiple applications, including:

  • Industrial control systems
  • Automotive systems
  • Data center environmental monitoring
  • Portable consumer devices
  • Medical equipment

Technical Specifications

The technical specifications of the MAX6689UP9A+TG05 temperature sensor include:

  • Supply Voltage: The sensor operates at a supply voltage that supports a range of electronics, ensuring compatibility with various circuit designs.
  • Output Type: It provides a digital output that can easily interface with microcontrollers and other digital systems.
  • Accuracy: The sensor maintains a high degree of accuracy across its entire operating temperature range.
  • Package Type: It is available in a robust package that is designed for easy mounting and long-term reliability.

With its combination of precision, low power consumption, and ease of use, the MAX6689UP9A+TG05 from Maxim Integrated is an excellent choice for designers looking to integrate reliable temperature sensing into their products.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess