EN
  • EN
  • DE

MAX6686AU75L+

Part No MAX6686AU75L+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC SW TEMP DUAL OUT 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube
Trip Temperature Threshold Hot
Switching Temperature 75°C ~ 115°C, 120°C
Accuracy ±1.5°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 200μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 705748-MAX6686AU75L+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6686
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6686AU75L+ CAD Model

Description

The MAX6686AU75L+ is a precision temperature sensor from Maxim Integrated, renowned for its high accuracy and reliability. This advanced sensor is designed to provide precise temperature measurements in a range of applications, from industrial systems to consumer electronics. Its small form factor and ease of integration make it an ideal choice for designers looking to maintain thermal performance without compromising on space or complexity.

Key Features

  • High Accuracy: The MAX6686AU75L+ offers exceptional accuracy, ensuring precise temperature readings that are critical for maintaining system stability and performance.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for various environments and applications.
  • Low Voltage Operation: Designed to function at low voltages, the MAX6686AU75L+ is suitable for battery-powered devices and energy-efficient systems.
  • Simple Interface: With its straightforward interface, the sensor can be easily integrated into existing designs, reducing development time and complexity.

Applications

The MAX6686AU75L+ is adept for a multitude of applications where accurate temperature monitoring is essential. It is commonly used in:

  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics
  • Computing devices
  • Medical equipment

Technical Specifications

  • Supply Voltage: Operates from a supply voltage as low as 3V.
  • Temperature Range: Capable of measuring temperatures from -55°C to +125°C.
  • Package: Available in a compact SOT23-6 package.
  • Output: Provides a digital output that can be interfaced with most microcontrollers.

The MAX6686AU75L+ from Maxim Integrated stands out for its precision and ease of use, making it a go-to choice for engineers and designers who require reliable temperature sensing solutions. Its robust design and flexible features ensure it can meet the demands of a wide array of temperature monitoring tasks.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7362 $60.1964
52+ $2.2453 $116.7556
80+ $2.1749 $173.9920
110+ $2.1044 $231.4840
142+ $2.0351 $288.9842
190+ $1.8249 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess