EN
  • EN
  • DE
  • IT

MAX6686AU75L+T

Part No MAX6686AU75L+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC SW TEMP DUAL OUT 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 75°C ~ 115°C, 120°C
Accuracy ±1.5°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 200μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 705749-MAX6686AU75L+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6686
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6686AU75L+T CAD Model

Description

Product Overview: MAX6686AU75L+T

The MAX6686AU75L+T is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring for a variety of applications. This device is particularly well-suited for systems that require reliable temperature feedback, such as industrial control systems, medical equipment, and telecommunications infrastructure.

Key Features

  • Accuracy: The MAX6686 offers exceptional accuracy, with a typical error of ±1°C over a temperature range of -40°C to +125°C. This level of precision ensures that systems can maintain optimal performance by closely monitoring temperature variations.
  • Voltage Range: It operates over a wide supply voltage range of 3.0V to 5.5V, making it versatile for use in various circuit designs and compatible with most common logic levels.
  • Output: This sensor provides a digital output that is directly proportional to the temperature, with a resolution of 0.25°C per bit. The output is an SPI-compatible serial interface, which allows for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for energy efficiency, the MAX6686 has a low operating current, which is ideal for battery-powered devices or energy-sensitive applications.
  • Package: It comes in a compact, 8-pin µMAX package, which is suitable for space-constrained applications.
  • Temperature Range: The device can measure temperatures from -55°C to +150°C, covering a broad range that encompasses most environmental and industrial conditions.

Applications

The MAX6686AU75L+T is a versatile sensor that can be used across various sectors. Some of its common applications include:

  • Environmental Monitoring Systems
  • Industrial Control Systems
  • Medical Devices
  • Data Center Cooling Systems
  • Telecommunications Equipment

Maxim Integrated's commitment to quality and reliability is evident in the MAX6686AU75L+T temperature sensor, making it a top choice for designers who need a dependable solution for temperature monitoring and control. With its precise measurement capabilities and robust feature set, this sensor is poised to enhance the performance and safety of a wide array of products and systems.

You May Also Be Interested in

Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8367 $51.0606
43+ $2.3276 $100.0868
67+ $2.2548 $151.0716
92+ $2.1821 $200.7532
119+ $2.1094 $251.0186
159+ $1.8912 $300.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess