EN
  • EN
  • DE

MAX6686A40H+

Part No MAX6686A40H+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705746-MAX6686A40H+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6686A40H+ CAD Model

Description

Product Overview: MAX6686A40H+ from Maxim Integrated

The MAX6686A40H+ is a highly precise, dual-channel temperature sensor engineered by Maxim Integrated, a company renowned for its innovative and reliable semiconductor solutions. Designed to offer critical temperature monitoring capabilities, this device is an essential component for applications that demand accurate temperature readings and robust performance.

Key Features

  • Dual-Channel Sensing: The MAX6686A40H+ provides two independent temperature sensor inputs, allowing for simultaneous monitoring of two temperature zones, or one zone and the device's temperature itself.
  • High Accuracy: With a precision of ±1°C from -40°C to +125°C, this sensor ensures reliable and precise temperature measurements, making it suitable for critical applications where temperature control is paramount.
  • Wide Temperature Range: The device can measure temperatures from -55°C to +150°C, catering to a broad spectrum of industrial and commercial applications.
  • Programmable Overtemperature Alarms: Users can set overtemperature thresholds that trigger an alarm when exceeded, providing an automatic response to potential overheating.
  • Serial Interface: The MAX6686A40H+ comes with an SPI-compatible serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Versatile Supply Voltage: Operating with a supply voltage range of 3.0V to 5.5V, this sensor is adaptable to various power environments.

Applications

The MAX6686A40H+ is suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Data center servers
  • Automotive systems

Package and Reliability

Encased in a compact 8-pin µMAX package, the MAX6686A40H+ is designed for space-constrained applications. Its robust design ensures reliable operation even in harsh conditions, making it a trusted choice for designers and engineers looking to incorporate temperature monitoring and control into their systems.

With its comprehensive feature set and Maxim Integrated's reputation for quality, the MAX6686A40H+ stands out as a superior choice for temperature sensing needs in a wide array of demanding environments.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess