EN
  • EN
  • DE

MAX6665ASA50+T

Part No MAX6665ASA50+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description PWM Fan Controller / IC FAN CNTRL/DRVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Trip Temperature Threshold Hot
Switching Temperature 50°C
Accuracy ±3°C
Current - Output (Maximum) 250mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function FanOn, /FanOut, /OverTemp, /Warn
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 65μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 786824-MAX6665ASA50+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6665
Introduction Date May 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX6665ASA50+T CAD Model

Description

Maxim Integrated MAX6665ASA50+T Temperature Sensor

The MAX6665ASA50+T is a high-precision temperature sensor manufactured by Maxim Integrated, designed to offer reliable thermal monitoring in a variety of applications. This sensor is specifically engineered to cater to the demanding needs of modern electronic systems, providing accurate temperature readings and ensuring optimal performance under varying conditions.

Constructed in a compact 8-pin SOIC package, the MAX6665ASA50+T is well-suited for space-constrained environments. It is characterized by its low power consumption and a wide operating temperature range, making it an ideal choice for portable devices, industrial controls, and other systems where efficiency and size are critical.

Key Features:

  • Accuracy: The MAX6665ASA50+T provides precise temperature measurements with an accuracy of ±3°C, ensuring reliable monitoring and control of system temperatures.
  • Supply Voltage: It operates over a supply voltage range of 3.0V to 5.5V, accommodating a variety of power supply configurations.
  • Output: The device delivers a digital output proportional to the temperature, which can be easily interfaced with microcontrollers and other digital systems.
  • Low Power: With its low power consumption, the sensor is optimized for battery-powered applications where power efficiency is paramount.
  • Temperature Range: The MAX6665ASA50+T is capable of measuring temperatures from -40°C to +125°C, providing a broad range to cover most environmental conditions.
  • Programmable Alert: It includes a programmable overtemperature alarm output, allowing for immediate system response when temperatures exceed predefined thresholds.

Applications:

  • Portable Devices
  • Industrial Controls
  • Environmental Monitoring Systems
  • Computer Systems
  • Telecommunications Equipment

The MAX6665ASA50+T temperature sensor from Maxim Integrated stands out for its combination of precision, versatility, and convenience. Whether it's deployed in handheld devices or industrial machinery, this sensor provides the necessary thermal oversight to maintain system integrity and prevent overheating. Its robust design and straightforward digital interface make it a go-to solution for engineers and designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess