EN
  • EN
  • DE

MAX6661AEE+

Part No MAX6661AEE+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description PWM Fan Controller / SENSOR TEMPERATURE SPI 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Sensor Type Digital, Remote
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SPI
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±5°C)
Test Condition 60°C ~ 100°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786822-MAX6661AEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6661
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6661AEE+ CAD Model

Description

Product Overview: MAX6661AEE+ from Maxim Integrated

The MAX6661AEE+ is a precision, low-voltage, digital temperature sensor from Maxim Integrated designed to meet the needs of sophisticated thermal management systems in a variety of applications. With its small footprint and high level of integration, this device is ideal for portable devices, networking equipment, industrial controls, and environmental monitoring systems.

This temperature sensor operates over a wide temperature range and provides a digital output that can be easily interfaced with most microcontrollers. The MAX6661AEE+ utilizes a two-wire serial interface, compatible with I²C protocols, making it simple to integrate into existing designs. The device offers excellent accuracy and resolution, ensuring precise temperature readings.

The MAX6661AEE+ is housed in a compact 16-pin QSOP package, which conserves space on printed circuit boards. This small form factor, combined with low power consumption, makes the MAX6661AEE+ an efficient solution for space-constrained and battery-powered applications.

Key Features:

  • Temperature Range: The sensor can measure temperatures from -55°C to +125°C, catering to a broad spectrum of environmental conditions.
  • High Accuracy: With an accuracy of ±1°C, the MAX6661AEE+ provides reliable and precise temperature readings, crucial for system stability and performance.
  • Low Voltage Operation: It operates from a supply voltage as low as 3.0V, making it suitable for low-voltage applications.
  • Digital Output: The sensor's digital output can be read over an I²C-compatible two-wire serial interface, facilitating easy integration with most microcontroller units (MCUs).
  • Programmable Alert Function: It includes a programmable overtemperature alarm output, allowing for immediate system response if temperatures exceed preset thresholds.

Applications:

  • Portable Devices
  • Networking Equipment
  • Industrial Controls
  • Environmental Monitoring Systems

The MAX6661AEE+ temperature sensor from Maxim Integrated is an essential component for designers looking to incorporate reliable temperature monitoring and management into their systems. With its high accuracy, low power consumption, and small package size, the MAX6661AEE+ stands out as a versatile choice for a wide array of temperature-sensitive applications.

You May Also Be Interested in

NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess