EN
  • EN
  • DE

FDMS0364S

Part No FDMS0364S
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description This N-Channel SyncFETTM is produced using Fairchild Semiconductor’s advanced PowerTrench® process. Advancements in...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058818-FDMS0364S
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMS0364S CAD Model

Description

The FDMS0364S is an N-Channel PowerTrench® MOSFET from Fairchild/ON Semiconductor, designed for synchronous rectification in AC-DC and DC-DC converters. Its low on-resistance and fast switching speed make it suitable for high-efficiency power conversion applications.

Applications

  • Synchronous rectification in AC-DC and DC-DC converters
  • Power supplies for servers, telecom equipment, and desktop computers
  • Motor control
  • Battery management systems

Features

  • 60V, 23A, RDS(on) = 10 mΩ (Typ.) @ VGS = 10V
  • Low gate charge (typical 18 nC)
  • Fast switching speed
  • 100% UIS tested
  • RoHS Compliant

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses and maximizes efficiency in power conversion.
  • Fast Switching: Reduced switching losses due to low gate charge and fast switching speed.
  • Robust Performance: 100% UIS tested, ensuring reliable operation under inductive switching conditions.
  • Improved Thermal Performance: Optimized package for efficient heat dissipation.
  • Environmentally Friendly: RoHS compliant, meeting environmental standards.

Additional Details

The FDMS0364S N-Channel MOSFET utilizes Fairchild's advanced PowerTrench® process to deliver exceptionally low on-resistance, minimizing conduction losses and maximizing efficiency. Its fast switching speed and low gate charge reduce switching losses, contributing to higher overall system efficiency. This MOSFET is designed for demanding synchronous rectification applications in AC-DC and DC-DC converters, where efficiency and reliability are crucial.

The device is capable of handling a drain-source voltage of 60V and a continuous drain current of 23A. It is packaged in a surface-mount package that is optimized for efficient heat dissipation, enabling it to operate at higher power levels. The FDMS0364S is designed to provide robust and reliable performance in a wide range of power conversion applications.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess