EN
  • EN
  • DE

MAX6642ATT98+

Part No MAX6642ATT98+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705724-MAX6642ATT98+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6642ATT98+ CAD Model

Description

Maxim Integrated MAX6642ATT98+ Temperature Sensor

The MAX6642ATT98+ is a high-precision temperature sensor designed by Maxim Integrated, a renowned leader in the production of integrated circuits. This sensor provides an efficient solution for thermal management and monitoring within various electronic systems. With its compact size and advanced features, it is ideal for applications in computer systems, data storage devices, telecommunications, and other electronic equipment where temperature regulation is critical for performance and longevity.

Key Features

  • Accuracy: The MAX6642ATT98+ offers exceptional temperature sensing accuracy, typically ±1°C from 0°C to +70°C, ensuring reliable temperature readings for system control and protection.
  • Dual Outputs: It features two outputs: a local temperature sensor and a remote temperature sensor input. The remote sensor is designed to monitor a diode-connected transistor, which can be located on a CPU, GPU, or other heat-generating component.
  • Programmable Overtemperature Alarm: The device includes an overtemperature alarm output, which can be programmed to trigger at a specific temperature threshold, providing an immediate warning if the system exceeds safe operating temperatures.
  • Communication Interface: Communication with the MAX6642ATT98+ is facilitated through an SMBus/I²C-compatible serial interface, allowing for easy integration into existing systems.
  • Low Voltage Operation: Designed to operate at low voltages, the sensor supports a supply voltage range of 3.0V to 5.5V, making it versatile for various power environments.
  • Extended Temperature Range: The MAX6642ATT98+ is capable of measuring temperatures from -55°C to +125°C, covering a broad range of environmental conditions.
  • Compact Package: It comes in a small 8-pin TDFN package, saving valuable board space in space-constrained applications.

Applications

The MAX6642ATT98+ is engineered to meet the demands of a wide array of applications. It is particularly well-suited for thermal management tasks in:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunication Systems
  • Industrial Controllers
  • Portable Electronics

With its reliable performance and versatile features, the MAX6642ATT98+ from Maxim Integrated stands out as a top choice for designers and engineers looking to enhance system stability and safety through accurate temperature monitoring and control.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4895 $52.1325
85+ $1.2222 $103.8870
130+ $1.1840 $153.9200
175+ $1.1458 $200.5150
230+ $1.1076 $254.7480
305+ $0.9930 $302.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess