EN
  • EN
  • DE

MAX6639YAEE+

Part No MAX6639YAEE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 2-Channel Temperature Monitor with Dual, Automatic, PWM Fan-Speed Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Interface 2-Wire, I2C, SMBus
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 16
Operating Supply Voltage 3.6 V
Output Type Digital, I2C
Resolution 1.375 B
RoHS Compliant
Win Source Part Number 1075628-MAX6639YAEE+
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6639YAEE+ CAD Model

Description

Maxim Integrated MAX6639YAEE+ Dual-Channel Temperature Sensor

The MAX6639YAEE+ from Maxim Integrated is an advanced dual-channel temperature sensor, designed to provide precise monitoring and control for a variety of applications. This high-accuracy sensor is an ideal solution for systems that require reliable temperature feedback, such as industrial control systems, environmental monitoring, and computer hardware.

With its dual-channel capability, the MAX6639YAEE+ can monitor both its own temperature and the temperature of a remote diode, which can be placed on a CPU, GPU, or other heat-generating component. This allows for simultaneous local and remote temperature sensing with a high degree of precision.

The sensor operates over a wide temperature range, with the local channel measuring from -40°C to +125°C and the remote channel from 0°C to +150°C. The accuracy of remote temperature measurements is ±1°C between the range of +60°C to +100°C, ensuring precise monitoring for critical applications.

Featuring programmable alert and overtemperature thresholds, the MAX6639YAEE+ can trigger an alarm if temperatures exceed safe limits, allowing for immediate system response to prevent overheating. Additionally, the sensor supports SMBus and I²C interfaces for easy integration into existing systems, providing flexibility and ease of use for engineers and designers.

The MAX6639YAEE+ comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications. It also includes a fail-safe output that remains operational even under fault conditions, ensuring continuous monitoring and system protection.

Key features of the MAX6639YAEE+ include:

  • Dual-channel temperature monitoring
  • High accuracy with ±1°C error margin in the critical range
  • Wide temperature measurement range for both channels
  • Programmable alert and overtemperature thresholds
  • Compatible with SMBus and I²C communication protocols
  • Compact 16-pin QSOP packaging
  • Fail-safe output for enhanced system reliability

Overall, the MAX6639YAEE+ is a robust and versatile temperature sensor that provides high precision and reliability, making it an excellent choice for sophisticated temperature monitoring needs.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess