EN
  • EN
  • DE

LTM9012CY-AB#PBF

Part No LTM9012CY-AB#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel Quad ADC Pipelined 125Msps 14-bit Parallel/Serial/LVDS 221-Pin BGA Tray / IC ADC 14BIT 125MSPS 221-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Resolution 14
Sampling Rate 125M
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 221-BFBGA
Manufacturer Package 221-PBGA (15x11.25)
Win Source Part Number 784675-LTM9012CY-AB#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9012
Introduction Date April 13, 2012
ECCN 3A991.c.3
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9012CY-AB#PBF CAD Model

Description

The LTM9012CY-AB#PBF is a high-performance, integrated data acquisition system from Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This micro-module ADC (Analog to Digital Converter) combines a 14-bit, 125Msps (mega samples per second) ADC, a high performance amplifier, and a high-speed data output driver into a compact package. Designed for applications that demand the highest level of precision and speed, the LTM9012CY-AB#PBF is ideal for medical imaging, communications systems, and industrial data acquisition systems.

Key Features

  • High-Performance ADC: The 14-bit resolution at 125Msps allows for high-precision measurements, making it suitable for demanding applications that require accurate data conversion.
  • Integrated Design: The inclusion of an amplifier and data output driver simplifies the design process, reduces external component count, and minimizes board space.
  • Low Noise: Engineered to offer a low noise floor, the LTM9012CY-AB#PBF ensures clean and reliable data conversion, which is critical for high-fidelity applications.
  • Power Efficiency: With its power-efficient design, this micro-module ADC helps to reduce power consumption in your system, making it suitable for portable and battery-powered applications.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communications Infrastructure
  • Industrial Monitoring and Control

Package and Quality

The LTM9012CY-AB#PBF comes in a compact, thermally enhanced BGA package that ensures reliable performance even under varying temperature conditions. Linear Technology's commitment to quality means that this product meets high standards of reliability and performance, providing engineers with a dependable solution for their data acquisition needs.

Conclusion

With its combination of high-speed, precision data conversion, integrated functionality, and power efficiency, the LTM9012CY-AB#PBF from Linear Technology stands out as a superior choice for a wide range of applications. Its compact design and ease of integration make it an attractive option for designers looking to streamline their systems without compromising on performance.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess