EN
  • EN
  • DE

MAX6636UP9A

Part No MAX6636UP9A
Manufacturer Maxim Integrated
Catalog Misc Products
Description 7-Channel Precision Temperature Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829915-MAX6636UP9A
Ultra Librarian 3D Model Ultra Librarian MAX6636UP9A CAD Model

Description

Maxim Integrated MAX6636UP9A Precision Temperature Sensor

The MAX6636UP9A from Maxim Integrated is a high-accuracy, low-power temperature sensor designed for precise temperature monitoring in a wide range of applications. This robust sensor offers a digital output that makes it ideal for advanced systems requiring accurate temperature readings with minimal integration complexity.

Featuring a precision of ±0.5°C from -20°C to +85°C and ±1°C from -40°C to +125°C, the MAX6636UP9A ensures reliable and consistent temperature measurements across a broad operating range. This makes it particularly suitable for mission-critical applications where temperature accuracy is paramount, such as industrial control systems, environmental monitoring, and medical devices.

The device communicates via a 2-wire serial interface, which is compatible with standard I²C communications, allowing for easy integration into existing designs. This interface not only simplifies the design process but also facilitates communication with microcontrollers and other digital systems without the need for complex wiring or additional components.

With its small footprint, the MAX6636UP9A comes in a compact 20-pin TSSOP package, making it an excellent choice for space-constrained applications. Furthermore, the low supply voltage range of 2.7V to 5.5V and a low supply current of 250µA (typical) at +25°C, ensure that the sensor can be used in portable and battery-powered devices without significantly impacting the overall power consumption.

Additional features of the MAX6636UP9A include a fail-safe overtemperature alarm output that can be programmed to trigger at a set temperature threshold, providing an additional layer of protection for temperature-sensitive components. This alarm output can be configured as either a comparator or interrupt output, offering flexibility in how the alert is handled by the system.

In summary, the MAX6636UP9A from Maxim Integrated is a versatile and precise temperature sensor that offers ease of use, high accuracy, and low power consumption, making it an ideal choice for a broad range of temperature monitoring applications.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,422 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess