EN
  • EN
  • DE

MCP4013T-103E/CH

Part No MCP4013T-103E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10K 1CH SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 1.8 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 083925-MCP4013T-103E/CH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4013T-103E/CH CAD Model

Description

The MCP4013T-103E/CH is a highly reliable and precise digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer, often referred to as a digipot, is part of the MCP4013 series and is an ideal solution for applications requiring variable resistance adjustments controlled through a digital interface.

Key Features

  • Resistance Value: The device offers a resistance value of 10kΩ, which is suitable for a wide range of applications such as calibration, device offset adjustment, and signal conditioning.
  • Resolution: It features a 7-bit resolution, providing 128 resistive steps that allow for fine-tuning of resistance settings.
  • Interface: This digital potentiometer utilizes an I²C interface, enabling easy communication with microcontrollers and other digital systems for resistance adjustments.
  • Single Supply Voltage: Operating on a single supply voltage ranging from 2.7V to 5.5V, the MCP4013T-103E/CH is versatile for use in both 3.3V and 5V systems.
  • Compact Package: The device comes in a small SOT-23-6 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Non-volatile Memory: The digipot includes non-volatile memory (EEPROM) to store the wiper position, providing stability and retaining settings even after power-off.

Applications

The MCP4013T-103E/CH is ideal for a variety of applications where digital control of a resistor setting is needed. Common use cases include:

  • Automated adjustments in consumer electronics
  • Volume control in audio systems
  • Adjustable gain control in amplifiers
  • Feedback resistor in power supplies
  • Calibration and trimming systems

With its combination of precision, flexibility, and reliability, the MCP4013T-103E/CH digital potentiometer from Microchip Technology is an excellent choice for designers looking to add digitally controlled resistance to their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9941 $54.6755
125+ $0.8156 $101.9500
190+ $0.7902 $150.1380
265+ $0.7647 $202.6455
340+ $0.7392 $251.3280
455+ $0.6627 $301.5285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,905 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess