EN
  • EN
  • DE

MAX6627MTA+TG16

Part No MAX6627MTA+TG16
Manufacturer Maxim Integrated
Catalog Temperature Sensors, Transducers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Maxim Integrated
Win Source Part Number 311936-MAX6627MTA+TG16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6627MTA+TG16 CAD Model

Description

Maxim Integrated's MAX6627MTA+TG16 Precision Temperature Sensor

The MAX6627MTA+TG16 is a high-precision digital temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a variety of applications. This sensor is an ideal choice for system temperature monitoring, environmental control, and thermal protection tasks within computing, industrial, and consumer electronics environments.

At the heart of the MAX6627MTA+TG16 lies a bandgap temperature sensor and 12-bit analog-to-digital converter (ADC) which work in tandem to convert temperature measurements into a digital output with a resolution of 0.0625°C. This high level of precision ensures that minute temperature variations can be detected and monitored efficiently.

One of the standout features of the MAX6627 is its ability to communicate via a 2-wire serial interface, which is compatible with I²C protocols. This makes it easy to integrate into existing systems with minimal wiring and setup. The sensor operates over a wide temperature range of -55°C to +125°C, providing versatility across various environments and applications.

The MAX6627MTA+TG16 comes in a compact 8-pin TSSOP package, making it suitable for space-constrained applications. Its low supply voltage of 2.7V to 5.5V and low supply current of 250µA (typical) during active conversions make it an energy-efficient choice for battery-powered devices.

Additional features include the ability to set two programmable alarm outputs: an overtemperature alarm and undertemperature alarm. These alarms can trigger an external response when temperatures exceed the user-defined thresholds, allowing for immediate action to be taken to protect sensitive components from thermal damage.

Maxim Integrated's commitment to reliability and performance is evident in the MAX6627MTA+TG16 sensor, which is designed to meet the needs of demanding applications that require precise temperature monitoring. Its combination of accuracy, ease of integration, and low power consumption makes it a top choice for engineers and designers looking to enhance the thermal management capabilities of their systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $4.8972
Analog Devices Inc.
Fan Controller with SMBus Interface
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.5374
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.4571
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $1.5174
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Lowest to $1.4445

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess