EN
  • EN
  • DE

MAX6612MXK+T

Part No MAX6612MXK+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Analog 5-Pin SC-70 T/R / SENSOR TEMP ANLG VOLT SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Voltage
Operating Supply Voltage 2.4 V ~ 5.5 V
Resolution 19.53mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.2°C (±5.5°C)
Test Condition 25°C (-10°C ~ 125°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 786801-MAX6612MXK+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6612
Introduction Date September 02, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6612MXK+T CAD Model

Description

Maxim Integrated MAX6612MXK+T Precision Temperature Sensor

The Maxim Integrated MAX6612MXK+T is a high-accuracy analog temperature sensor that offers precise temperature monitoring with a robust feature set, making it an ideal choice for a wide range of applications. This precision sensor is designed to provide reliable performance in systems requiring temperature data to ensure proper functionality and safety.

Key Features

  • Accuracy: The MAX6612MXK+T provides excellent accuracy, with a typical error of ±0.5°C from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Operating Range: This sensor operates over a wide temperature range, making it versatile for various environments, from industrial to consumer electronics.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX6612MXK+T is suitable for battery-powered devices where power conservation is crucial.
  • Analog Output: It features an analog output that can be easily interfaced with analog-to-digital converters (ADCs), microcontrollers, or other monitoring circuitry.
  • Small Form Factor: The sensor comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX6612MXK+T is well-suited for a variety of applications that require accurate temperature readings to maintain system performance and safety. These applications include:

  • Portable devices
  • Industrial controls
  • Medical equipment
  • Environmental monitoring systems
  • Computer peripherals

Product Specifications

With a supply voltage range of 2.7V to 5.5V, the MAX6612MXK+T is flexible for use in different power environments. The sensor's linear temperature coefficient converts the measured temperature into a proportional analog voltage, which simplifies integration into the system's monitoring chain. The device is also provided in a tape-and-reel form, denoted by the +T in the product name, which facilitates automated assembly processes for high-volume production.

Overall, the Maxim Integrated MAX6612MXK+T temperature sensor is a reliable and precise solution for temperature monitoring needs across a broad spectrum of applications, delivering both performance and convenience in a miniature package.

You May Also Be Interested in

Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7447 $61.0645
85+ $1.4315 $121.6775
125+ $1.3868 $173.3500
175+ $1.3421 $234.8675
225+ $1.2973 $291.8925
300+ $1.1631 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess