EN
  • EN
  • DE

LA0152CS-TLM-H

Part No LA0152CS-TLM-H
Manufacturer ON Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 4ODCSP / Optical Sensor Ambient 550nm Current 4-WFBGA, CSPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type Current
Voltage - Supply 2.2V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, CSPBGA
Supplier Device Package 4-ODCSP (1.01x1.01)
Base Product Number LA0152
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LA0152CS-TLM-H-ONTR-ND,2156-LA0152CS-TLM-H,ONSONSLA0152CS-TLM-H
Standard Package 5,000
Win Source Part Number 1211855-LA0152CS-TLM-H
Ultra Librarian 3D Model Ultra Librarian LA0152CS-TLM-H CAD Model

Description

The LA0152CS-TLM-H is a state-of-the-art integrated circuit from ON Semiconductor, renowned for its high performance and reliability in a variety of applications. This component is designed to cater to the demanding needs of modern electronic systems, providing efficient and precise functionality.

Key Features

  • High Integration: The LA0152CS-TLM-H integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power draw, making it ideal for battery-powered applications and contributing to overall system power management.
  • Robust Performance: Built to withstand harsh conditions, the LA0152CS-TLM-H operates reliably across a wide temperature range and is resistant to voltage variations and transient conditions.
  • Compact Form Factor: The small footprint of this IC allows for its use in space-constrained applications, providing high functionality without compromising on space.

Applications

The versatility of the LA0152CS-TLM-H makes it suitable for a broad range of applications. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Medical equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the LA0152CS-TLM-H is no exception. It undergoes rigorous testing and quality assurance protocols to ensure it meets the stringent standards expected by customers in terms of performance and durability.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the LA0152CS-TLM-H complies with various environmental regulations, including RoHS and REACH. This ensures that the product is not only high-performing but also environmentally responsible.

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $0.9794
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289
ON Semiconductor
DETECTOR IR INVERT TOTEM POLE OC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8461 $59.2270
170+ $0.6943 $118.0310
260+ $0.6726 $174.8760
355+ $0.6509 $231.0695
460+ $0.6292 $289.4320
615+ $0.5641 $346.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess