EN
  • EN
  • DE

MAX6611AUT

Part No MAX6611AUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705690-MAX6611AUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6611AUT CAD Model

Description

Maxim Integrated's MAX6611AUT Precision Temperature Sensor

The MAX6611AUT from Maxim Integrated is a high-accuracy analog temperature sensor that offers a simple and efficient solution for temperature monitoring across a wide range of applications. This precision sensor is designed to provide a linear voltage output that is directly proportional to the Celsius temperature, making it an ideal choice for systems that require reliable and accurate temperature readings.

Encased in a compact SOT-23 package, the MAX6611AUT is engineered for space-constrained environments without compromising performance. It features a low supply voltage range from 2.4V to 5.5V, which ensures compatibility with various circuits and systems, including portable and battery-powered devices. The sensor's low operating current of just 250µA (typical) makes it an energy-efficient component, suitable for power-sensitive applications.

The MAX6611AUT boasts an impressive temperature accuracy of ±3°C from -40°C to +125°C, which guarantees precise temperature measurements across its full operating range. This level of accuracy is essential for critical applications where temperature control and monitoring are vital for system stability and performance.

One of the key features of the MAX6611AUT is its ease of use. The sensor does not require any external calibration or additional components to function, which simplifies the design process and accelerates product development. Its analog output can be easily interfaced with analog-to-digital converters (ADCs) or directly connected to microcontrollers with built-in ADCs, allowing for seamless integration into digital systems.

Applications for the MAX6611AUT are diverse and include but are not limited to, environmental control systems, computer thermal monitoring, industrial control systems, and handheld instruments. Its robust design ensures reliable operation even in harsh conditions, making it a versatile choice for designers looking to incorporate temperature sensing into their products.

Overall, the MAX6611AUT from Maxim Integrated is a high-quality, precise temperature sensor that offers a balance of accuracy, power efficiency, and ease of integration, making it a valuable component for a wide array of temperature monitoring solutions.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9095 $55.3665
16+ $6.4898 $103.8368
24+ $6.2870 $150.8880
33+ $6.0842 $200.7786
43+ $5.8814 $252.9002
57+ $5.2730 $300.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess