The D27C512-120V10 is a 512K (64K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. This memory chip is designed for storing non-volatile data in embedded systems, microcontrollers, and other applications where firmware or configuration data needs to be retained even when power is removed. The "120" in the part number indicates a typical access time of 120 nanoseconds.
Applications
- Firmware storage in embedded systems.
- Bootloaders for microcontrollers.
- Storing configuration data in industrial equipment.
- Game cartridges (older systems).
- Storing lookup tables.
Features
- 512K (64K x 8) memory organization.
- Fast access time (120ns).
- CMOS technology for low power consumption.
- Erasable with ultraviolet (UV) light.
- TTL compatible inputs and outputs.
- Three-state output.
- Single 5V power supply.
Benefits
- Non-volatile data storage, retaining data even when power is off.
- Relatively fast access time for quick data retrieval.
- Low power consumption compared to older EPROM technologies.
- Reprogrammable through UV erasure, allowing for firmware updates and changes.
- Easy integration with TTL-based systems.
Additional Details
The D27C512 requires a 5V power supply for operation. Data is programmed into the EPROM using a dedicated EPROM programmer, and erasure is achieved by exposing the chip to UV light through a quartz window on the package. The 120ns access time refers to the time it takes for the data to be available after the address lines are stable. The chip typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package.
It's important to protect the quartz window from ambient light to prevent accidental erasure. The programming and erasure procedures should be carefully followed to avoid damaging the chip.