The MAX6610AUT-T is a high-accuracy analog temperature sensor from Maxim Integrated that offers precision temperature monitoring in a compact package. This device is designed to cater to a wide range of applications, including industrial systems, medical equipment, and consumer electronics that require reliable temperature feedback for optimal performance.
Key Features
- High Accuracy: The MAX6610AUT-T boasts an impressive accuracy of ±1°C from -40°C to +125°C, ensuring precise temperature readings for critical applications.
- Low Power Consumption: With its low operating current of just 30µA, this sensor is an excellent choice for battery-powered devices where power efficiency is paramount.
- Wide Operating Voltage Range: The sensor operates across a broad voltage range of 2.7V to 5.5V, giving designers flexibility in various power supply scenarios.
- Small Footprint: Housed in a compact SOT-23 package, the MAX6610AUT-T is ideal for space-constrained applications.
- Linear Output: The linear output of 10mV/°C allows for easy interfacing with analog-to-digital converters (ADCs) or direct connection to microcontrollers with built-in ADC channels.
Applications
The MAX6610AUT-T's precision and low power consumption make it suitable for a variety of applications, including:
- Portable medical devices
- Industrial equipment
- Environmental monitoring systems
- Battery management systems
- Computer peripherals
Product Specifications
Parameter
Value
Accuracy
±1°C
Operating Current
30µA
Voltage Range
2.7V to 5.5V
Output Voltage
10mV/°C
Package
SOT-23
Overall, the MAX6610AUT-T is a robust and reliable solution for temperature sensing needs, providing high accuracy and low power consumption in a miniature package, making it a top choice for engineers and designers across various industries.