EN
  • EN
  • DE

CMP402GSZ

Part No CMP402GSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR LV 65NS 16-SOIC / Comparator Quad ±8V/7V/16V 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) ±5V
Voltage - Input Offset (Maximum) 3mV @ 5V
Current - Input Bias (Maximum) 3μA @ 5V
Maximum Quiescent Current 1.2mA, 1mA
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Propagation Delay (Maximum) 75ns
Hysteresis 2mV
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 771636-CMP402GSZ
Popularity Medium
Supply and Demand Status Limited
Family Name CMP402
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CMP402GSZ CAD Model

Description

Analog Devices Inc. Presents the CMP402GSZ: A High-Precision Operational Amplifier

The CMP402GSZ is a state-of-the-art operational amplifier (op-amp) developed by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular product is designed to cater to a wide range of applications, from industrial and automotive systems to medical and consumer electronics. It embodies the perfect blend of precision, power efficiency, and versatility, making it an ideal choice for your critical circuit designs.

The CMP402GSZ op-amp boasts an impressive array of features that ensure optimal performance in various configurations and conditions. It offers a low offset voltage, low noise, and a high open-loop gain, which are essential for high-accuracy amplification tasks. Additionally, the device is characterized by its low power consumption, contributing to the energy efficiency of the overall system it is integrated into.

With its rail-to-rail output swing, the CMP402GSZ can operate effectively over a wide supply voltage range, ensuring that it can be used in both single-supply and dual-supply applications. This flexibility is particularly useful for designers looking to create circuits that can function across different power environments without compromising on performance.

Furthermore, the CMP402GSZ is housed in a compact, surface-mount package that is designed to be compatible with standard PCB manufacturing processes. This makes it easy to incorporate into a variety of electronic assemblies without requiring special handling or equipment. The small footprint also helps in reducing the overall size of the end product, which is a critical factor in today’s space-constrained applications.

Quality and reliability are at the core of Analog Devices Inc.'s products, and the CMP402GSZ is no exception. It is built to meet stringent industry standards, ensuring that it can withstand harsh operating conditions and provide consistent performance over its lifetime. Whether you're designing precision instrumentation, control systems, or any application that demands high-fidelity signal amplification, the CMP402GSZ from Analog Devices Inc. is a choice that won't disappoint.

For detailed specifications, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their customer support team to ensure the CMP402GSZ meets your design requirements.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9399 $59.8197
7+ $16.3610 $114.5270
10+ $15.8497 $158.4970
14+ $15.3384 $214.7376
17+ $14.8271 $252.0607
23+ $13.2933 $305.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,048 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess