Maxim Integrated MAX6605MXK-T Precision Temperature Sensor
The MAX6605MXK-T is a highly accurate, low-power temperature sensor from Maxim Integrated, designed for a range of applications where precise temperature monitoring is critical. This compact and efficient sensor provides a digital output that corresponds to the temperature of the device and is ideal for portable and battery-powered applications due to its low power consumption.
The MAX6605MXK-T operates over a wide temperature range, making it suitable for various environments. Its accuracy and reliability are hallmarks of Maxim Integrated's commitment to high-quality sensing solutions. This sensor's small form factor is encapsulated in a 5-pin SC70 package, which is advantageous for space-constrained designs.
Key Features:
- Temperature Range: The device can measure temperatures from -20°C to +85°C, providing versatility for different operating conditions.
- Accuracy: It offers an impressive accuracy of ±2°C, ensuring reliable temperature readings for critical applications.
- Low Power: Designed for power-sensitive applications, the MAX6605MXK-T has a low operating supply current, which helps in extending battery life in portable devices.
- Supply Voltage: The sensor operates from a supply voltage of 2.7V to 5.5V, accommodating a variety of power sources.
- Output Type: It provides a digital output that is easy to interface with microcontrollers and other digital systems.
- Package: The device comes in a small, lead-free 5-pin SC70 package, which is ideal for applications where space is at a premium.
Applications:
The MAX6605MXK-T is suited for a wide array of applications, including but not limited to:
- Portable and battery-powered devices
- Industrial controllers
- Environmental monitoring
- Computer peripherals
- Consumer electronics
With its combination of accuracy, low power consumption, and small footprint, the MAX6605MXK-T from Maxim Integrated is an excellent choice for designers looking to incorporate reliable temperature sensing into their projects.