EN
  • EN
  • DE

A1102ELHLT-T

Part No A1102ELHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems, LLC
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 24.5mT Trip, 6mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 7.5mA
Current - Output (Max) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23W
Package / Case SOT-23W
Base Product Number A1102
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844939-A1102ELHLT-T
Ultra Librarian 3D Model Ultra Librarian A1102ELHLT-T CAD Model

Description

The A1102ELHLT-T is a solid-state magnetic sensor from Allegro MicroSystems, LLC.

  • Series: Allegro MicroSystems, LLC
  • Package: Tape and Reel
  • Standard Package: 3,000 pieces
  • Voltage Supply: 3.8V to 24V
  • Supply Current (Max): 7.5mA
  • Output Type: Open Drain
  • Switch Function: Unipolar
  • Sensing Range (Trip): 24.5mT
  • Sensing Range (Release): 6mT
  • Mounting Type: Surface Mount
  • Package: SOT-23W
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6157 $56.5495
80+ $1.3257 $106.0560
120+ $1.2843 $154.1160
165+ $1.2429 $205.0785
210+ $1.2015 $252.3150
280+ $1.0772 $301.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,509 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess