EN
  • EN
  • DE

MAX6519UKP075+T

Part No MAX6519UKP075+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Interface Logic
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Min Supply Voltage (DC) 2.7 V
Number of Pins 5
Operating Supply Current 22 µA
Operating Supply Voltage 5.5 V
Output Type Analog
Packaging Tape and Reel
RoHS Compliant
Switching Temperature 75 °C
Win Source Part Number 1075621-MAX6519UKP075+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6519UKP075+T CAD Model

Description

Maxim Integrated MAX6519UKP075+T Temperature Sensor

The MAX6519UKP075+T is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a factory-calibrated threshold. This compact sensor is part of Maxim's extensive line of thermal management solutions, offering reliable performance for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Factory-Set Temperature Threshold: The sensor comes with a preset temperature threshold of 75°C, providing a standard reference point for thermal protection and management.
  • High Accuracy: With its precision calibration, the MAX6519UKP075+T ensures tight accuracy for temperature readings, allowing for dependable monitoring and control.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is ideal for battery-powered devices and applications where power conservation is crucial.
  • Small SOT23 Package: The compact 5-pin SOT23 package makes it easy to integrate the sensor into space-constrained designs without sacrificing performance.
  • Simple Interface: The sensor provides a simple, logic-level output that goes high when the temperature exceeds the threshold, simplifying integration with microcontrollers and other logic circuits.

Applications

  • Industrial Systems
  • Consumer Electronics
  • Computer Peripherals
  • Environmental Monitoring
  • Thermal Protection Circuits

The MAX6519UKP075+T temperature sensor by Maxim Integrated is a robust solution for designers looking to incorporate reliable temperature monitoring and protection in their systems. Its factory-set threshold, high accuracy, and low power consumption make it an excellent choice for maintaining the optimal performance and safety of electronic components. Whether used in industrial environments or consumer devices, the MAX6519UKP075+T stands out for its ease of use and integration, backed by the quality and expertise of Maxim Integrated.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess