EN
  • EN
  • DE
  • IT

MAX6505UTP025+T

Part No MAX6505UTP025+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH DL TRIP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 25°C
Accuracy ±3.5°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp, /Warn
Selectable Hysteresis No
Features Delta Select Inputs
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 40μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070419-MAX6505UTP025+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6505UTP025+T CAD Model

Description

Maxim Integrated MAX6505UTP025+T Temperature Switch

The MAX6505UTP025+T is a highly precise and reliable temperature switch from Maxim Integrated, designed to provide a simple and efficient temperature monitoring solution for a wide range of applications. This compact, low-power device is engineered to deliver exceptional performance with minimal external components, making it an excellent choice for portable and space-constrained applications.

The MAX6505UTP025+T operates over a wide temperature range and features a preset temperature threshold of 25°C. This threshold is factory-set, eliminating the need for external adjustments and simplifying the design process for engineers. The temperature switch provides a logic output that asserts when the monitored temperature exceeds the specified threshold, offering a straightforward interface for thermal management systems.

One of the standout features of the MAX6505UTP025+T is its low power consumption, which makes it suitable for battery-powered devices where energy efficiency is critical. The device operates from a supply voltage range of 2.7V to 5.5V, ensuring compatibility with a variety of power sources and making it versatile for different electronic designs.

The MAX6505UTP025+T comes in a compact SOT23-6 package, which is highly valued in applications where PCB real estate is at a premium. Its small size also allows for close proximity to the temperature source, providing quicker response times and more accurate temperature readings.

Applications for the MAX6505UTP025+T are diverse and include system thermal protection, environmental control systems, computer peripherals, and consumer electronics. Its ease of use, precision, and small footprint make it an ideal choice for designers looking to incorporate reliable temperature monitoring into their products without the complexity of additional circuitry.

Overall, the MAX6505UTP025+T from Maxim Integrated is a testament to the company's commitment to providing innovative and practical solutions for temperature sensing and control. Its integration into your design will ensure accurate temperature monitoring, contributing to the safety, efficiency, and longevity of your electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess