EN
  • EN
  • DE

MAX6505UPT085

Part No MAX6505UPT085
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705645-MAX6505UPT085
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6505UPT085 CAD Model

Description

The MAX6505UPT085 is a highly precise, low-power temperature switch developed by Maxim Integrated. This advanced sensor is engineered to maintain system integrity by monitoring temperature levels and activating a warning or system shutdown when a preset threshold is exceeded. It is an ideal solution for a wide range of applications that require reliable thermal protection or temperature management, such as industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Accuracy: The MAX6505UPT085 offers exceptional accuracy with a very low temperature threshold variance, ensuring consistent performance and reliable operation across various conditions.
  • Programmable Threshold: Users can set the temperature threshold to their specific needs, providing flexibility and precision tailored to the application's requirements.
  • Low Power Consumption: Designed for efficiency, this temperature switch operates with minimal power, making it suitable for battery-powered and energy-conscious designs.
  • Easy Integration: The compact form factor and simple interface allow for straightforward integration into existing designs without the need for extensive redesigns or additional components.

Applications

The MAX6505UPT085 is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Computers and servers
  • Environmental monitoring systems
  • Industrial equipment
  • Telecommunication systems

Technical Specifications

The device operates over a wide temperature range and comes in a 6-pin SOT23 package. It offers a temperature threshold accuracy of ±1.5°C, ensuring precise control over the system's thermal conditions. The MAX6505UPT085 also features an active-low, open-drain output, which can be easily interfaced with a microcontroller or other control circuitry for immediate response to temperature events.

Conclusion

The MAX6505UPT085 from Maxim Integrated stands out as a reliable and efficient solution for temperature monitoring and control. Its precision, programmability, and low-power operation make it an excellent choice for designers looking to incorporate advanced thermal management into their products.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess