EN
  • EN
  • DE

MAX6503UKN005

Part No MAX6503UKN005
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description MICROPOWER TEMPERATURE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Cold
Switching Temperature -5°C
Accuracy ±4°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /UnderTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 30µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6503
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631889-MAX6503UKN005
Ultra Librarian 3D Model Ultra Librarian MAX6503UKN005 CAD Model

Description

Maxim Integrated MAX6503UKN005 Temperature Switch

The MAX6503UKN005 is a compact, low-power temperature switch from Maxim Integrated, designed to provide precise thermal monitoring in a wide range of applications. This highly integrated device offers a simple and efficient solution for systems that require reliable temperature detection and control without the need for complex programming or additional components.

Key Features

  • Accuracy: The MAX6503UKN005 provides high accuracy with a factory-set trip temperature, ensuring consistent performance across all units.
  • Voltage Range: It operates over a wide voltage range, making it suitable for various applications and ensuring compatibility with different system designs.
  • Low Power Consumption: Designed to be energy-efficient, the device is ideal for battery-powered and portable applications where power conservation is critical.
  • Compact SOT23 Package: The small SOT23 package allows for easy integration into space-constrained designs, without compromising on functionality.
  • Simple Interface: The temperature switch provides a straightforward open-drain output that can easily interface with other components in a system, such as microcontrollers or LEDs.

Applications

The versatility of the MAX6503UKN005 makes it suitable for a diverse range of applications, including but not limited to:

  • System Thermal Protection
  • Portable Electronic Devices
  • Industrial Equipment Monitoring
  • Computer Peripheral Thermal Management
  • Battery Management Systems

Product Description

The MAX6503UKN005 is a precise, factory-calibrated temperature switch that triggers at a preset threshold. Its simplicity allows for direct integration into a system with minimal configuration required. The device's open-drain output can directly drive a transistor or an LED, providing a visual or digital indication of temperature events. The low operating current and wide supply voltage range make it an excellent choice for portable and low-voltage applications. With its robust design and reliability, the MAX6503UKN005 is an excellent solution for designers looking to incorporate temperature monitoring and protection features into their products with minimal design effort.

You May Also Be Interested in

Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess