EN
  • EN
  • DE

MAX6501UKP125

Part No MAX6501UKP125
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description MICROPOWER TEMPERATURE SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Maxim Integrated
Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 125°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 30µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6501
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631887-MAX6501UKP125
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP125 CAD Model

Description

The MAX6501UKP125 is a precision temperature switch from Maxim Integrated, a leading producer of innovative analog and mixed-signal products. This compact and efficient device is designed to provide a reliable solution for temperature monitoring and control in a wide range of applications.

Key Features

  • Accuracy: The MAX6501UKP125 offers a high degree of accuracy, with a factory-set temperature threshold of +125°C. This ensures precise temperature control and monitoring, which is crucial in sensitive electronic applications.
  • Low Power Consumption: This temperature switch is optimized for low power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Small Package: The device comes in a small SOT23 package, which is perfect for space-constrained applications. Its miniature size allows for integration into compact circuit designs without compromising performance.
  • Simple Interface: With a simple logic output that indicates if the temperature is above the set threshold, the MAX6501UKP125 can easily interface with microcontrollers or other logic systems, simplifying the design process.

Applications

The MAX6501UKP125 is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunications equipment
  • Computers and servers
  • Portable battery-powered devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6501UKP125 is no exception. Customers can expect dependable performance and robust operation from this temperature switch. Additionally, Maxim provides comprehensive technical support and documentation, ensuring that designers can effectively implement the MAX6501UKP125 into their projects with confidence.

Whether you are designing a complex industrial system or a simple consumer electronic device, the MAX6501UKP125 offers a straightforward and reliable solution for temperature monitoring and control, backed by the expertise and support of Maxim Integrated.

You May Also Be Interested in

Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0881 $50.1144
59+ $1.7134 $101.0906
91+ $1.6598 $151.0418
125+ $1.6063 $200.7875
162+ $1.5527 $251.5374
216+ $1.3921 $300.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,703 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess