EN
  • EN
  • DE

MAX6501EUKP095

Part No MAX6501EUKP095
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705633-MAX6501EUKP095
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6501EUKP095 CAD Model

Description

Maxim Integrated MAX6501EUKP095 Temperature Sensor

The MAX6501EUKP095 is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with minimal integration effort. This compact sensor is part of Maxim's extensive family of thermal management solutions, known for their reliability and performance in a variety of applications.

Key Features

  • Temperature Range: The sensor is capable of measuring temperatures from -40°C to +125°C, making it suitable for a wide range of environments.
  • Accuracy: It offers an impressive accuracy of ±1.5°C, ensuring precise temperature readings for critical applications.
  • Voltage Supply: The device operates at a supply voltage ranging from 2.7V to 5.5V, accommodating most common system power rails.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6501EUKP095 has a low operating current, which helps in extending battery life in portable devices.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Output: The temperature sensor provides a logic output that is triggered when the temperature exceeds a factory-programmed threshold, simplifying system design by reducing the need for additional components.

Applications

The MAX6501EUKP095 is versatile and can be used in a variety of applications, such as:

  • Industrial systems
  • Consumer electronics
  • Computer peripherals
  • Telecommunications equipment
  • Portable battery-powered devices

With its precision temperature sensing capabilities, the MAX6501EUKP095 is particularly useful in applications where maintaining a specific temperature range is crucial for performance and reliability, such as in thermal management systems for electronic components.

Easy Integration

The sensor's small form factor and simple interface allow for easy integration into existing designs, minimizing development time and simplifying the production process. Whether for new designs or upgrades to existing systems, the MAX6501EUKP095 offers a straightforward solution for temperature monitoring needs.

Overall, the MAX6501EUKP095 from Maxim Integrated stands out as a reliable and efficient choice for designers looking to incorporate temperature sensing into their projects with confidence.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess