EN
  • EN
  • DE

MAX6482BL30BD3-T

Part No MAX6482BL30BD3-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075614-MAX6482BL30BD3-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6482BL30BD3-T CAD Model

Description

Introducing the MAX6482BL30BD3-T Voltage Regulator from Maxim Integrated

The MAX6482BL30BD3-T is a high-precision, low-dropout voltage regulator from the renowned manufacturer Maxim Integrated, designed to deliver a fixed output of 3.0 volts. This component is a part of Maxim's extensive range of power management integrated circuits, which are engineered to meet the stringent requirements of modern electronic applications.

This voltage regulator is tailored for systems that demand stable and reliable power supply. The device is particularly suitable for battery-powered equipments, portable devices, and other applications where power efficiency is a critical factor. With its low dropout voltage, the MAX6482BL30BD3-T ensures a minimal difference between the input and output voltage, thereby maximizing battery life and improving system performance.

One of the key features of the MAX6482BL30BD3-T is its thermal overload protection, which safeguards the device and the system it powers from damage due to excessive heat. Additionally, the voltage regulator is equipped with short-circuit protection, further enhancing its reliability and durability in adverse conditions.

The regulator comes in a compact, surface-mount package, making it an ideal choice for space-constrained applications. It is also characterized by its low quiescent current, which reduces power consumption when the device is in a standby state, contributing to the overall energy efficiency of the system it is part of.

Specifications of the MAX6482BL30BD3-T include:

  • Fixed Output Voltage: 3.0V
  • Output Type: Fixed
  • Dropout Voltage (Max): 200mV @ 150mA
  • Maximum Output Current: 150mA
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: 3-Pin SC-70
  • Thermal Overload Protection: Yes
  • Short-Circuit Protection: Yes

In conclusion, the MAX6482BL30BD3-T from Maxim Integrated is a robust, efficient, and reliable voltage regulator that provides a stable power supply for a wide range of applications. Its protective features and low power consumption make it a smart choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess