EN
  • EN
  • DE

MAX6458UKDUA+T

Part No MAX6458UKDUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705608-MAX6458UKDUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6458UKDUA+T CAD Model

Description

Maxim Integrated MAX6458UKDUA+T Voltage Monitor

The MAX6458UKDUA+T is a highly precise, low-power voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of your electronic systems. This compact and efficient component is an ideal solution for portable and battery-powered applications where power conservation is critical. It is engineered to monitor undervoltage and overvoltage conditions, safeguarding sensitive electronics against irregular voltage levels that could lead to malfunctions or damage.

With its small SOT23-5 package, the MAX6458UKDUA+T is perfect for space-constrained designs, providing essential monitoring capabilities without adding significant bulk or complexity to your circuit board layout. It operates over a wide voltage range, making it versatile enough to fit into a variety of applications, from consumer electronics to industrial systems.

The device features a factory-trimmed voltage threshold, ensuring accurate monitoring without the need for external resistors or adjustments. This precision is critical in maintaining system stability and preventing unwanted behavior due to voltage fluctuations. The MAX6458UKDUA+T also offers a low quiescent current, which is particularly important for extending battery life in portable devices.

In addition to its voltage monitoring capabilities, the MAX6458UKDUA+T includes a manual reset input. This allows for an external signal to initiate a system reset, providing an extra layer of control and protection. The reset output is available with multiple timeout options, ensuring that the device can be tailored to the specific needs of your application.

The MAX6458UKDUA+T is also characterized by its robustness, with built-in features that protect against transient conditions and ensure reliable operation over the product's lifespan. It is designed to operate over the extended temperature range, which is essential for applications that may be exposed to harsh environmental conditions.

Overall, the Maxim Integrated MAX6458UKDUA+T voltage monitor is a smart choice for designers looking to incorporate voltage monitoring and system protection features into their products, without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess