EN
  • EN
  • DE

MAX6457UKDOA+T

Part No MAX6457UKDOA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311893-MAX6457UKDOA+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6457UKDOA+T CAD Model

Description

Maxim Integrated MAX6457UKDOA+T Voltage Monitor

The MAX6457UKDOA+T from Maxim Integrated is a highly reliable and precise single-channel voltage monitor designed to ensure the stability and functionality of your electronic systems. This compact device is part of a series of low-power, small voltage monitors with manual reset input, specifically engineered to provide a robust solution for monitoring power-supply and battery voltages.

With a voltage threshold accuracy of ±2.5% over temperature, the MAX6457UKDOA+T is capable of operating over a wide temperature range from -40°C to +125°C, making it suitable for various challenging environments. The device is available in a small SOT23-5 package, which is ideal for space-constrained applications.

The MAX6457UKDOA+T features a factory-trimmed reset threshold voltage, which allows users to monitor a specific voltage without the need for external components. This voltage monitor also includes a manual reset input, which provides a simple and effective way to initiate a system reset manually. The reset output is available in both push-pull and open-drain configurations, providing flexibility in interfacing with other components in your system.

One of the key benefits of this voltage monitor is its low supply current of only 5.5µA (typical), which helps to minimize power consumption in portable and battery-powered applications. Additionally, the device has a fast response time, ensuring that your system can quickly react to under-voltage conditions and prevent potential damage or data loss.

The MAX6457UKDOA+T is commonly used in a variety of applications, including microprocessor and microcontroller systems, portable and battery-powered equipment, computers and controllers, and automotive systems. Its robust design and high accuracy make it an essential component for maintaining the reliability and performance of your electronic devices.

With its combination of features, the Maxim Integrated MAX6457UKDOA+T voltage monitor is an excellent choice for designers looking for a simple, efficient, and precise solution for voltage monitoring in their electronic systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess