EN
  • EN
  • DE

MAX6866UK28D3L+T

Part No MAX6866UK28D3L+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.8V 1.2V to 5.5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Height 1.45 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Reset Threshold Voltage 2.87 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.73 V
Min Supply Voltage 1.1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Output Current 20 mA
Overvoltage Threshold 2.87 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 150 ms
RoHS Compliant
Threshold Voltage 2.8 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.73 V
Watchdog Timer Yes
Win Source Part Number 1075689-MAX6866UK28D3L+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6866UK28D3L+T CAD Model

Description

Product Overview: MAX6866UK28D3L+T from Maxim Integrated

The MAX6866UK28D3L+T is a microprocessor (µP) supervisory circuit that offers an ideal solution for monitoring power supplies in µP and digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component ensures system reliability and stability by providing excellent circuit supervision. Designed with precision and functionality in mind, it is an essential component for applications that require accurate monitoring of system voltage.

Key Features

  • Voltage Monitoring Precision: The device features a factory-trimmed reset threshold voltage of 2.8V, ensuring reliable operation and protection for systems operating around this voltage level.
  • Low Power Consumption: With its low supply current of only 1.6µA, the MAX6866UK28D3L+T is ideal for battery-operated and portable devices, as it helps to extend battery life and reduce power consumption.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered externally, which is invaluable for debugging and system maintenance.
  • Reset Timeout: The device has a 140ms minimum reset timeout period, ensuring that the system has sufficient time to stabilize before normal operation resumes.
  • High Operating Temperature Range: The component can operate over a wide temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Compact SOT23 Package: Housed in a small 5-pin SOT23 package, the MAX6866UK28D3L+T saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX6866UK28D3L+T is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Data Storage Devices
  • Medical Devices
  • Industrial Systems

With its precise voltage monitoring and low power consumption, the MAX6866UK28D3L+T from Maxim Integrated stands out as a robust component for ensuring the integrity and continuity of electronic systems. Its integration into your design can help to prevent system failure and data loss due to power supply glitches or unexpected system brownouts.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess