EN
  • EN
  • DE

MAX6831YGUT+T

Part No MAX6831YGUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.188V/1.11V 2 Active Low/Open Drain Automotive 6-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 2.19V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786887-MAX6831YGUT+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6831
Introduction Date December 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6831YGUT+T CAD Model

Description

Maxim Integrated's MAX6831YGUT+T: A Compact, High-Precision Voltage Monitor

The MAX6831YGUT+T from Maxim Integrated is a highly reliable and precision voltage monitor, designed to ensure the stability and functionality of electronic systems. This device is part of Maxim's family of microprocessor (µP) supervisory circuits that are engineered to maintain system integrity by monitoring the power supply voltage levels in digital systems.

This particular model, the MAX6831YGUT+T, comes in a tiny SOT-23 package, making it an excellent choice for space-constrained applications. Despite its small size, it offers a robust set of features that make it an essential component for any system requiring accurate voltage monitoring.

One of the key attributes of the MAX6831YGUT+T is its ability to monitor a +2.5V, +3V, +3.3V, or +5V power-supply voltages. It provides a precision threshold voltage, ensuring that the system is alerted if the supply voltage drops below a certain level, which is critical for preventing data corruption and ensuring the proper operation of processors and other sensitive components.

The device also features a manual reset input, which allows for an external trigger to reset the system, providing additional control and security. The reset output is guaranteed to remain in the active state for a minimum of 140ms after V_CC has risen above the reset threshold, providing ample time for the system to stabilize before resuming operation.

With its low supply current of only 1.2µA, the MAX6831YGUT+T is also an energy-efficient choice, contributing to the overall power conservation of the system it is part of. This makes it particularly well-suited for battery-powered devices where power conservation is paramount.

The MAX6831YGUT+T operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. Its robust design and high accuracy make it an ideal voltage monitor for a range of applications, including portable devices, embedded systems, and other electronics that require precise voltage supervision.

In summary, the MAX6831YGUT+T from Maxim Integrated is a compact, high-precision voltage monitor that offers reliable performance, low power consumption, and a small footprint, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess