EN
  • EN
  • DE

MAX6453EUT31S

Part No MAX6453EUT31S
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705584-MAX6453EUT31S
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6453EUT31S CAD Model

Description

The MAX6453EUT31S is a high-precision voltage monitor designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, low-power device is engineered to ensure reliable monitoring and management of power supply voltages in a wide array of electronic applications.

Key Features

  • Precision Voltage Monitoring: The device offers precise voltage threshold monitoring, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: With its design optimized for low power usage, the MAX6453EUT31S is ideal for battery-powered devices, helping to extend operational life.
  • Compact SOT23 Package: The small footprint of the SOT23 package makes it suitable for space-constrained applications without compromising performance.
  • Wide Operating Temperature Range: The device can reliably function across a broad temperature range, making it versatile for use in various environments.
  • Manual Reset Input: It features a manual reset input that allows users to externally trigger a system reset, providing additional control over system operation.

Applications

The MAX6453EUT31S voltage monitor is adept at serving in numerous applications where precise voltage monitoring is critical. It is particularly beneficial in:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure

Technical Specifications

Some of the technical specifications that define the MAX6453EUT31S include:

  • Supply Voltage Range: The device supports a wide range of supply voltages, accommodating various system designs.
  • Reset Timeout Period: It offers an adjustable reset timeout period, allowing designers to tailor system response times to specific requirements.
  • Output Type: The voltage monitor provides an active-low reset output, which is industry-standard and compatible with a wide range of digital systems.

In summary, the MAX6453EUT31S from Maxim Integrated is a versatile, efficient, and precise solution for voltage monitoring needs in advanced electronic systems. Its robust feature set and compact design make it an excellent choice for ensuring system stability and performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0598 $60.8970
35+ $3.3310 $116.5850
54+ $3.2271 $174.2634
74+ $3.1231 $231.1094
96+ $3.0192 $289.8432
128+ $2.7073 $346.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess