EN
  • EN
  • DE

MAX6504UKP005-T

Part No MAX6504UKP005-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829910-MAX6504UKP005-T
Ultra Librarian 3D Model Ultra Librarian MAX6504UKP005-T CAD Model

Description

Maxim Integrated MAX6504UKP005-T Temperature Switch

The MAX6504UKP005-T from Maxim Integrated is a precision temperature switch that comes in a compact SOT23 package, designed to provide highly accurate temperature monitoring and control for a wide range of applications. This device is specifically engineered to cater to systems that require a reliable and efficient way to detect and respond to specific temperature thresholds.

With its factory-set temperature threshold of +5°C, the MAX6504UKP005-T offers a convenient solution for designers looking to implement temperature-based control without the need for external adjustments. The temperature switch's output remains in the active state when the monitored temperature is above the preset threshold, providing a simple digital signal that can be used to trigger cooling fans, alarms, or other temperature management mechanisms.

The MAX6504UKP005-T features a low power consumption profile, which is ideal for battery-operated devices, portable electronics, and energy-sensitive applications. The device operates over a wide voltage range from 2.7V to 5.5V, making it versatile for use with various power supplies and ensuring compatibility with most logic levels.

One of the key advantages of this temperature switch is its accuracy. The MAX6504UKP005-T boasts a tight temperature threshold accuracy of ±3°C over the full operating temperature range of -40°C to +125°C. This precision ensures reliable operation, especially in systems where temperature control is critical to performance and safety.

Furthermore, the MAX6504UKP005-T is designed with a unique feature: it has no external components required for its operation, which simplifies the circuit design and minimizes the PCB footprint. This makes it an excellent choice for space-constrained applications such as handheld devices, wearables, and other compact electronic products.

Overall, the MAX6504UKP005-T temperature switch from Maxim Integrated is a robust and accurate solution for designers looking to incorporate temperature monitoring and control into their systems. Its ease of use, coupled with high precision and low power consumption, makes it a valuable component for a diverse range of electronic applications.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess