EN
  • EN
  • DE

MAX6417UK+T

Part No MAX6417UK+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC SOT23-5 / Processor Supervisor 1 Active Low/Open Drain Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 003182-MAX6417UK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6417
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6417UK+T CAD Model

Description

Maxim Integrated MAX6417UK+T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6417UK+T is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and µP systems in digital devices, ensuring proper operation through power-up, operation, and power-down. This supervisory circuit is especially suitable for portable and space-constrained applications due to its ultra-small SOT23 package.

The MAX6417UK+T provides a precise voltage monitoring solution with a factory-set reset threshold voltage. It is designed to maintain system integrity by asserting a reset signal whenever the VCC supply voltage falls below a predetermined threshold, preventing the µP from operating under conditions that could lead to unpredictable behavior.

Key Features:

  • Factory-Set Reset Thresholds: The reset thresholds are available in a range of factory-set options to accommodate different system requirements.
  • Low Power Consumption: This device is optimized for low-power consumption, making it ideal for battery-powered equipment.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered with an external switch or logic signal.
  • Reset Output: The reset output is available in both push-pull and open-drain configurations, providing flexibility in interfacing with other system components.
  • Guaranteed Reset Valid to VCC = 1V: Ensures reliable operation even during low voltage conditions.
  • Immune to Short VCC Transients: Transient immunity helps prevent false resets due to brief dips in the power supply.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for industrial applications.

The MAX6417UK+T is designed to support a variety of digital systems, such as computers, controllers, and intelligent instruments, by providing a critical supervisory function that enhances system reliability and prevents data corruption. Its small size, combined with its robust feature set, makes it an excellent choice for designers looking to integrate a supervisory function with minimal space impact.

With its precision monitoring and versatile features, the MAX6417UK+T from Maxim Integrated is an essential component for any system that demands reliable operation and protection against the effects of unpredictable power supply conditions.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4360 $52.1800
12+ $8.5629 $102.7548
19+ $8.2953 $157.6107
25+ $8.0277 $200.6925
33+ $7.7601 $256.0833
44+ $6.9574 $306.1256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess