EN
  • EN
  • DE

MKS22FN128VFT12

Part No MKS22FN128VFT12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Manufacturer NXP
Series Kinetis KS22
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 1x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name MKS22FN12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14431, 935322406557, MKS22FN128VFT12-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927253-MKS22FN128VFT12
Ultra Librarian 3D Model Ultra Librarian MKS22FN128VFT12 CAD Model

Description

Introducing the NXP MKS22FN128VFT12 Microcontroller

The NXP MKS22FN128VFT12 microcontroller is a feature-rich and versatile MCU designed to meet the needs of a wide range of applications. This powerful component is part of the Kinetis K series and is built on the ARM® Cortex®-M4 core, offering excellent performance and efficiency for embedded systems.

Core Features

  • Processor: At the heart of the MKS22FN128VFT12 is a 32-bit ARM Cortex-M4 CPU with a Floating Point Unit (FPU), running at a frequency of up to 120 MHz. This provides the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: The device comes equipped with 128 KB of flash memory and 32 KB of SRAM, supporting a variety of applications without the need for external memory components.
  • Communication Interfaces: A comprehensive set of communication features is included, such as multiple I2C, SPI, and UART modules, enabling easy integration with peripherals and other microcontrollers.
  • Timers and Analog Interfaces: It has a variety of timers, and PWM modules, as well as high-resolution analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) to handle a wide range of timing and analog interface requirements.

Connectivity and Integration

The MKS22FN128VFT12 is designed for connectivity, with options for CAN and USB interfaces, supporting CAN 2.0B and Full-Speed USB 2.0. These interfaces allow for seamless communication with automotive systems, industrial controls, and other USB-enabled devices.

Power Efficiency and Operating Conditions

With its low-power design, the MKS22FN128VFT12 is optimized for battery-powered and power-sensitive applications. It supports various power modes to minimize energy consumption during idle periods. The microcontroller operates over a wide voltage range and temperature spectrum, ensuring reliability and stability across different environments and use cases.

Development Support and Ecosystem

Developers can take advantage of the extensive support and tools provided by NXP for the MKS22FN128VFT12, including software libraries, development boards, and the MCUXpresso integrated development environment (IDE). This ecosystem simplifies the development process, from initial prototyping to final product deployment.

Whether you're designing an industrial control system, a consumer wearable, or an IoT device, the NXP MKS22FN128VFT12 offers a balanced combination of performance, integration, and efficiency to bring your project to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3748 $58.9984
20+ $6.0512 $121.0240
30+ $5.8621 $175.8630
41+ $5.6731 $232.5971
53+ $5.4839 $290.6467
71+ $4.9166 $349.0786
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess