EN
  • EN
  • DE

MAX6414UK175

Part No MAX6414UK175
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705521-MAX6414UK175
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6414UK175 CAD Model

Description

Maxim Integrated MAX6414UK175 Microprocessor Reset Circuit

The Maxim Integrated MAX6414UK175 is a highly reliable and compact microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. It provides a critical function by ensuring that the microprocessor and associated digital systems reset to a known state during power-up, power-down, or if a brownout condition occurs. This ensures the system operates reliably without manual intervention.

The MAX6414UK175 comes in a small SOT23-5 package, making it an ideal choice for space-constrained applications. It features a factory-trimmed reset threshold voltage of 1.75V, which makes it suitable for low-voltage operation in portable devices, consumer electronics, and embedded systems. The device's active-low reset output remains asserted for a minimum of 140ms (typical) after VCC has risen above the reset threshold, providing sufficient time for the system to stabilize.

Key features of the MAX6414UK175 include:

  • Low Supply Current: With a typical supply current of only 1.5μA, the MAX6414UK175 is highly efficient, making it ideal for battery-powered applications where power conservation is crucial.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, providing additional system control and diagnostic capabilities.
  • Debounced Manual Reset Input: The manual reset input is internally debounced, ensuring that spurious noise does not cause unintended resets.
  • Immune to Short VCC Transients: The device is designed to ignore short-duration transients on the VCC line, preventing false resets and improving system reliability.
  • Wide Operating Temperature Range: The MAX6414UK175 operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.

Applications for the MAX6414UK175 are diverse and include portable devices, computers, controllers, intelligent instruments, and critical microcontroller power monitoring. Its combination of low power consumption, compact size, and robust feature set ensures that it is a go-to solution for designers looking to enhance system reliability through effective power supply monitoring.

For more information and to view detailed specifications, designers and engineers can refer to the Maxim Integrated datasheet for the MAX6414UK175.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0282 $60.8460
70+ $1.6644 $116.5080
110+ $1.6124 $177.3640
150+ $1.5604 $234.0600
195+ $1.5084 $294.1380
260+ $1.3525 $351.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess