EN
  • EN
  • DE

MAX6389LT28D1+T

Part No MAX6389LT28D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.8V/Adj 1.8V to 5V 6-Pin UDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package WFDFN
Maximum Operating Temperature 125 °C
Max Power Dissipation 167.7 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 2
Operating Supply Current 7 µA
Overvoltage Threshold 2.87 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 1 ms
RoHS Compliant
Threshold Voltage 2.8 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 2.73 V
Watchdog Timer No
Win Source Part Number 1075591-MAX6389LT28D1+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6389LT28D1+T CAD Model

Description

Product Overview: MAX6389LT28D1+T

The MAX6389LT28D1+T is a robust, precision microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a trusted leader in the development of integrated circuits. This component is specifically engineered to monitor power supplies in µP and digital systems, providing a significant layer of protection against low-voltage conditions, which can lead to system errors and instability.

Key Features

  • Voltage Monitoring: This device keeps a vigilant watch on the system power supply voltage levels, maintaining a threshold of 2.8V, which is crucial for ensuring the stable operation of sensitive electronic components.
  • Reset Output: Upon detecting an undervoltage condition, the MAX6389LT28D1+T asserts a reset signal, which remains active until the system voltage stabilizes above the preset threshold, ensuring the system restarts in a known, safe state.
  • Low Power Consumption: Designed for power-sensitive applications, it has an extremely low quiescent current draw, which helps in reducing overall system power consumption and extending battery life in portable devices.
  • High Accuracy: With a precision voltage threshold and tight reset assertion, this component ensures reliable monitoring and control, which is critical for high-performance systems.
  • Compact Package: The MAX6389LT28D1+T is available in a compact, 6-pin SOT23 package, making it ideal for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and commercial environments.

Applications

The versatility of the MAX6389LT28D1+T makes it suitable for a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Data Storage Systems
  • Telecommunications Equipment

Conclusion

The MAX6389LT28D1+T from Maxim Integrated stands out as a high-quality, reliable solution for voltage monitoring and system reset functions. Its combination of features makes it an essential component for ensuring the stability and reliability of modern electronic systems. With Maxim Integrated's reputation for quality and performance, this supervisory circuit is an excellent choice for designers looking to enhance system integrity through precise power monitoring.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess