EN
  • EN
  • DE

MAX6353UWUK+

Part No MAX6353UWUK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705309-MAX6353UWUK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6353UWUK+ CAD Model

Description

Product Overview: MAX6353UWUK+ from Maxim Integrated

The MAX6353UWUK+ is a high-quality supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This microprocessor (μP) supervisory circuit is engineered to maintain system integrity by monitoring the power supply voltage in digital systems. It provides excellent circuit reliability and low power consumption, making it an ideal choice for use in a wide range of applications, including computers, controllers, intelligent instruments, and critical μP power monitoring.

The MAX6353UWUK+ supervisory circuit features a precision voltage monitor with a factory-set reset threshold voltage, ensuring that your system operates within safe voltage levels. Upon detecting an out-of-tolerance condition, the device asserts a reset signal to prevent system errors. The reset output remains active until the supply voltage returns to an acceptable level and a reset timeout period has elapsed, providing your system with a stable interval to recover.

This device comes in a compact SOT-23 package, making it convenient for space-constrained applications. It boasts a low supply current, which is crucial for battery-powered devices, helping to extend battery life and reduce overall power consumption. Additionally, the MAX6353UWUK+ offers a debounced manual reset input, allowing for a manual system reset when necessary.

Key features of the MAX6353UWUK+ include:

  • Factory-set reset threshold voltages for precise monitoring
  • Low supply current for energy-efficient operation
  • Compact SOT-23 package suitable for space-limited applications
  • Manual reset input for system troubleshooting and maintenance
  • Immune to short VCC transients to ensure consistent performance

The MAX6353UWUK+ is an ideal solution for designers seeking a reliable and power-efficient supervisory circuit to safeguard their digital systems. Its robust feature set and compact form factor make it a versatile component for enhancing system stability and performance across various applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7470 $59.2410
8+ $16.2023 $129.6184
12+ $15.6965 $188.3580
16+ $15.1894 $243.0304
20+ $14.6835 $293.6700
27+ $13.1647 $355.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess