EN
  • EN
  • DE

MAX633XCSA+T

Part No MAX633XCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705268-MAX633XCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX633XCSA+T CAD Model

Description

Maxim Integrated's MAX633XCSA+T Voltage Monitor

The MAX633XCSA+T is a precision voltage monitor designed by Maxim Integrated, a reputable company known for their high-quality electronic components. This device is an essential tool for systems that require accurate voltage monitoring to ensure reliable operations. It is particularly suitable for applications such as computers, controllers, and portable/battery-powered equipment.

The MAX633XCSA+T operates by monitoring the voltage level of a power supply or a battery to ensure that it remains within a safe range. If the voltage drops below a preset threshold, the device triggers an output signal that can be used to initiate corrective actions, such as shutting down the system to prevent damage or data loss.

One of the key features of the MAX633XCSA+T is its high accuracy. The device boasts a low threshold voltage of typically ±1.5%, which allows for precise monitoring and control. This high level of precision is crucial in applications where voltage fluctuations can lead to catastrophic system failures.

Additionally, the MAX633XCSA+T offers a low power consumption, making it an excellent choice for battery-powered devices where energy efficiency is a priority. The device's quiescent current is typically low, which helps to extend battery life and reduce the overall power consumption of the system it is monitoring.

The MAX633XCSA+T comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It also features a wide operating temperature range, ensuring reliable performance in various environmental conditions.

Moreover, the device includes a manual reset input, allowing the system to be reset by an external signal. This feature provides additional flexibility and control for system designers, enabling them to integrate the voltage monitor seamlessly into a wide range of applications.

In summary, Maxim Integrated's MAX633XCSA+T voltage monitor is a reliable and precise solution for systems that require vigilant voltage supervision. With its high accuracy, low power consumption, and compact design, it is an ideal choice for ensuring the stability and safety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess