EN
  • EN
  • DE

MAX6335MSA+T

Part No MAX6335MSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705239-MAX6335MSA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6335MSA+T CAD Model

Description

Maxim Integrated MAX6335MSA+T: Precision Watchdog Timer

The MAX6335MSA+T from Maxim Integrated is a robust precision watchdog timer designed to enhance system reliability through monitoring system operation and asserting a reset signal during failure conditions. This compact and highly efficient component is an essential addition to applications that require a high level of safety and accuracy, such as industrial control systems, computers, and embedded systems.

Encased in an 8-pin SOIC package, the MAX6335MSA+T operates over a wide voltage range of 1.0V to 5.5V, making it versatile for various power environments. This flexibility allows it to be integrated into a broad spectrum of applications without the need for additional voltage regulation components. The device can be programmed to assert a reset signal if the microprocessor or software fails to strobe the watchdog input within a preset timeout period, which is selectable from 150ms to 1.6 seconds.

Key features of the MAX6335MSA+T include:

  • Adjustable Watchdog Timeout Period: This feature gives system designers the flexibility to set the watchdog timer interval according to the specific needs of their application.
  • Low Power Consumption: With its low quiescent current draw, this device is ideal for power-sensitive applications, helping to extend the life of battery-powered devices.
  • Manual Reset Input: An additional layer of system control is provided through a manual reset input, which allows for an immediate reset trigger when needed.
  • Debounced Inputs: Both the watchdog and manual reset inputs are debounced, which ensures reliable operation by filtering out spurious noise that could inadvertently trigger a reset.
  • Wide Operating Temperature Range: The MAX6335MSA+T can function across a temperature range of -40°C to +125°C, suitable for use in harsh environments.

With its built-in features and reliability, the Maxim Integrated MAX6335MSA+T watchdog timer is an excellent choice for systems that cannot afford downtime or data loss. Integrating this device into your design will help maintain system integrity and prevent costly failures by providing a critical safety net against system malfunctions.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5678 $60.6526
40+ $2.9279 $117.1160
62+ $2.8355 $175.8010
85+ $2.7443 $233.2655
109+ $2.6530 $289.1770
146+ $2.3781 $347.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess